| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 2762572 | 4008-XB5AJ21C0-ND |
| Product Name | Selector Switches | Selector Switches |
| Angle of Throw | 90 degrees | |
| Number of Poles | 2 poles | |
| Positions per Pole | 2 | |
| Features | DustProof; Weather resistant or waterproof | Has CSA Certification; Is UL listed |