The XB5AG61 is a selector switch rated for 230 V AC at 2 A, with a round plastic bezel and a key-operated spring-return operator in two 90° positions. It has a single normally open contact with silver alloy terminals, slow-break operation, and screw clamp connections for 0.22 to 1.5 mm² cables. The device meets IP69, IP67, IP66, and NEMA 4X protection standards and is certified to EN/IEC 60947-1 and EN/IEC 60947-5-1. Mechanical and electrical durability is 1,000,000 cycles under rated loads. It mounts on a 22 mm panel cut-out, measures 42 mm high, 30 mm wide, and 96 mm deep, and weighs 0.87 kg. Operating and storage temperatures range from -40 °C to 70 °C.
SELECTOR SWITCH 230VAC 2AMP XB5 +OPTIONS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C6571 |
| Product Name | Selector Switch 230Vac 2Amp Xb5 +Options Schneider Electric |