Schneider Electric Keylock Switches XB5AG33

Description
SWITCH KEYLOCK 3POS DPST 6A 120V
Request a Quote Datasheet
Description
SWITCH KEYLOCK 3POS DPST 6A 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 4008-XB5AG33-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
4008-XB5AG33-ND
Keylock Switches 4008-XB5AG33-ND
SWITCH KEYLOCK 3POS DPST 6A 120V

SWITCH KEYLOCK 3POS DPST 6A 120V

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
XB5AG33
Keylock Switches XB5AG33
Keylock Switches SELECTOR SWITCH 230VAC 2AMP XB5

Keylock Switches SELECTOR SWITCH 230VAC 2AMP XB5

Buy Now Datasheet
Key Switch, Dpst-No, 6A, 120Vac; Switch Operation Schneider Electric - 66AH7614 - Newark, An Avnet Company
Chicago, IL, United States
Key Switch, Dpst-No, 6A, 120Vac; Switch Operation Schneider Electric
66AH7614
Key Switch, Dpst-No, 6A, 120Vac; Switch Operation Schneider Electric 66AH7614
KEY SWITCH, DPST-NO, 6A, 120VAC; Switch Operation:-; Contact Configuration:DPST-N O; Product Range:Harmony XB5 Series; No. of Switch Positions:3 Position; Switch Terminals:Screw Clamp; Contact Current Max:6A; Contact Voltage AC RoHS Compliant: Yes

KEY SWITCH, DPST-NO, 6A, 120VAC; Switch Operation:-; Contact Configuration:DPST-NO; Product Range:Harmony XB5 Series; No. of Switch Positions:3 Position; Switch Terminals:Screw Clamp; Contact Current Max:6A; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 4008-XB5AG33-ND XB5AG33 66AH7614
Product Name Keylock Switches Keylock Switches Key Switch, Dpst-No, 6A, 120Vac; Switch Operation Schneider Electric
Actuator Type Keylock Keylock
Current Rating 6.0 amps 6.0 amps
Angle of Throw 45 degrees
Mechanical Life 1000000 cycles
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Mounting hole Ø 22.3 mm - MKT - Spring-return joystick switches - MKTC52/WKT-26 -  - Schmersal Inc.
Specs
Mechanical Life 500000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Selector Switches - 1734-K5000037-ND - DigiKey
Specs
Current Rating 400.0 amps
View Details