Schneider Electric Rotary Potentiometers, Rheostats XB5AD912R47K

Description
POT 47K OHM 1W CERMET LINEAR
Request a Quote Datasheet
Description
POT 47K OHM 1W CERMET LINEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 4008-XB5AD912R47K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
4008-XB5AD912R47K-ND
Rotary Potentiometers, Rheostats 4008-XB5AD912R47K-ND
POT 47K OHM 1W CERMET LINEAR

POT 47K OHM 1W CERMET LINEAR

Buy Now Datasheet
Potentiometers - 1254409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1254409
Potentiometers 1254409
Schneider Electric XB5AD912R47K

Schneider Electric XB5AD912R47K

Supplier's Site
Potentiometer, Linear, 47K, 1W, Knob; Track Resistance Schneider Electric - 06AC3798 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Linear, 47K, 1W, Knob; Track Resistance Schneider Electric
06AC3798
Potentiometer, Linear, 47K, 1W, Knob; Track Resistance Schneider Electric 06AC3798
POTENTIOMETER, LINEAR, 47K, 1W, KNOB; Track Resistance:47kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:Harmony XB5 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

POTENTIOMETER, LINEAR, 47K, 1W, KNOB; Track Resistance:47kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:Harmony XB5 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - XB5AD912R47K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
XB5AD912R47K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats XB5AD912R47K
HEAD AND POTENTIOMETER R47K

HEAD AND POTENTIOMETER R47K

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 4008-XB5AD912R47K-ND 1254409 06AC3798 XB5AD912R47K
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometer, Linear, 47K, 1W, Knob; Track Resistance Schneider Electric Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Cermet
Mounting / Packaging ThroughHole Panel Mount (Bushing); Screw Terminals; Faston, plug in connector, screw Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer Standard Potentiometer
Resistance Taper Linear Linear; Linear
Resistance Range 47000 ohms 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details