Schneider Electric Selector Switches XB5AD41

Description
Schneider Electric XB5AD41
Request a Quote Datasheet
Description
Schneider Electric XB5AD41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1238152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
1238152
Selector Switches 1238152
Schneider Electric XB5AD41

Schneider Electric XB5AD41

Supplier's Site
Selector Switches - 4008-XB5AD41-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
4008-XB5AD41-ND
Selector Switches 4008-XB5AD41-ND
SWITCH SELECT 2POS SPST 6A 120V

SWITCH SELECT 2POS SPST 6A 120V

Buy Now Datasheet
Rotary Switch, Spst-No, 6A, 120Vac; No. Of Switch Positions Schneider Electric - 17AC7588 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Spst-No, 6A, 120Vac; No. Of Switch Positions Schneider Electric
17AC7588
Rotary Switch, Spst-No, 6A, 120Vac; No. Of Switch Positions Schneider Electric 17AC7588
ROTARY SWITCH, SPST-NO, 6A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB5 Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, SPST-NO, 6A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB5 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site
Rotary Switch, Spst-No, 6A, 120Vac; No. Of Switch Positions Schneider Electric - 66AH7608 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Spst-No, 6A, 120Vac; No. Of Switch Positions Schneider Electric
66AH7608
Rotary Switch, Spst-No, 6A, 120Vac; No. Of Switch Positions Schneider Electric 66AH7608
ROTARY SWITCH, SPST-NO, 6A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB5 Series; Illumination:Non Illuminated; RoHS Compliant: Yes

ROTARY SWITCH, SPST-NO, 6A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB5 Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Keylock Switches
XB5AD41
Keylock Switches XB5AD41
Keylock Switches 2 POS SEL SWITCH MOMEN RT TO LFT 1NO

Keylock Switches 2 POS SEL SWITCH MOMEN RT TO LFT 1NO

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 1238152 4008-XB5AD41-ND 17AC7588 XB5AD41
Product Name Selector Switches Selector Switches Rotary Switch, Spst-No, 6A, 120Vac; No. Of Switch Positions Schneider Electric Keylock Switches
Angle of Throw 90 degrees 90 degrees
Positions per Pole 2 2 Position
Terminal Type Screw Terminals; Screw Screw Terminals
Features DustProof; Weather resistant or waterproof Has CSA Certification; Is UL listed
Current Rating 6.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Selector Switch Operators - 2AS2-5 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
2 suppliers
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details