SWITCH SELECT 3POS DPST 6A 120V
SELECTOR SWITCH, 230VAC, 2AMP, WITH+OPTIONS. FREE 2 YEAR RADWELL WARRANTY
Rotary Switches SELECTOR SWITCH 230VAC 2AMP XB5
NON-ILLUM ROTARY SWITCH, 2POLE, 6A, 120V; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB5 Series; Illumination:Non RoHS Compliant: Yes
SWITCH, ROTARY, 2NO, 1.2A, 600V, SCREW; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:1.2A; Contact Voltage AC Max:600V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 6096041 | 4008-XB5AD33-ND | 57697218 | XB5AD33 | 66AH7607 | 27C1442 |
| Product Name | Selector Switches | Selector Switches | Selector Switch | Rotary Switches | Non-Illum Rotary Switch, 2Pole, 6A, 120V; No. Of Switch Positions Schneider Electric | Switch, Rotary, 2No, 1.2A, 600V, Screw; No. Of Switch Positions Schneider Electric |
| Angle of Throw | 45 degrees | 45 degrees | 45 degrees | |||
| Number of Poles | 2 poles | 2 poles | 2 poles | |||
| Positions per Pole | 3 | 3 Position | 3 Position | |||
| Dimensions | 41.5 x 30 x 70mm | |||||
| Terminal Type | Screw Terminals; Screw | Screw Terminals |