SWITCH SELECT 2POS SPST 6A 120V
SELECTOR SWITCH, 230VAC, 2AMP, XB5 +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
Rotary Switches SELECTOR SWITCH 230VAC 2AMP XB5
Harmony Complete Control Selector
| RS Components, Ltd. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 6096035 | 4008-XB5AD21-ND | 57697208 | XB5AD21 | XB5AD21 |
| Product Name | Selector Switches | Selector Switches | Selector Switch | Rotary Switches | SQD Selector Switches Non-Illuminated |
| Angle of Throw | 90 degrees | ||||
| Number of Poles | 1 poles | ||||
| Positions per Pole | 2 | ||||
| Dimensions | 41.5 x 30 x 70mm | ||||
| Terminal Type | Screw Terminals; Screw | Screw Terminals |