Schneider Electric Pushbutton Switches XB5AC21

Description
HARMONY XB5, PUSH BUTTON, PLASTI
Request a Quote Datasheet
Description
HARMONY XB5, PUSH BUTTON, PLASTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB5AC21-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB5AC21-ND
Pushbutton Switches 4008-XB5AC21-ND
HARMONY XB5, PUSH BUTTON, PLASTI

HARMONY XB5, PUSH BUTTON, PLASTI

Buy Now Datasheet
Push Button Switches - 6096029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
6096029
Push Button Switches 6096029
Schneider Electric XB5AC21

Schneider Electric XB5AC21

Supplier's Site
Switches - Pushbutton Switches - XB5AC21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB5AC21
Switches - Pushbutton Switches XB5AC21
HARMONY XB5, PUSH BUTTON, PLASTI

HARMONY XB5, PUSH BUTTON, PLASTI

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
XB5AC21
Pushbutton Switches XB5AC21
Pushbutton Switches Blk 40 mushroom pb head 22 1 NO, MOM

Pushbutton Switches Blk 40 mushroom pb head 22 1 NO, MOM

Buy Now Datasheet
Industrial Pb Switch, Spst-No, 6A, 120V; Switch Operation Schneider Electric - 66AH7604 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Pb Switch, Spst-No, 6A, 120V; Switch Operation Schneider Electric
66AH7604
Industrial Pb Switch, Spst-No, 6A, 120V; Switch Operation Schneider Electric 66AH7604
INDUSTRIAL PB SWITCH, SPST-NO, 6A, 120V; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Contact Configuration:SPST-N O; Product Range:Harmony XB5 Series; Switch Terminals:Screw Clamp; IP Rating:IP65, IP69, IP69K; RoHS Compliant: Yes

INDUSTRIAL PB SWITCH, SPST-NO, 6A, 120V; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Contact Configuration:SPST-NO; Product Range:Harmony XB5 Series; Switch Terminals:Screw Clamp; IP Rating:IP65, IP69, IP69K; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB5AC21-ND 6096029 XB5AC21 XB5AC21 66AH7604
Product Name Pushbutton Switches Push Button Switches Switches - Pushbutton Switches Pushbutton Switches Industrial Pb Switch, Spst-No, 6A, 120V; Switch Operation Schneider Electric
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) No Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals; Quick connect, screw Screw Terminals Screw Screw Terminals; Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
Pushbutton Switches - 486-3684-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers