PLSTC FLSH 3 BUTTON CMPT STP WHT
Pushbutton Switches PLSTC FLSH 3 BUTTON CMPT STP WHT/BLK RT
SWITCH, PUSHBUTTON, 1NO/1NC, 1.2A, 600V, SCREW; Product Range:Harmony XB5 Series; Panel Cutout Diameter:22mm; Contact Configuration:DPST-N
PLSTC FLSH 3 BUTTON CMPT STP WHT
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB5AA711237-ND | XB5AA711237 | 89T7920 | XB5AA711237 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, 1No/1Nc, 1.2A, 600V, Screw; Product Range Schneider Electric | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Terminal Type | Screw Terminals | Screw | Screw Terminals | |
| Features | DustProof | RoHS |