HARMONY XB5, PUSH BUTTON, PLASTI
22MM MOUNT HOLE, FLUSH, PUSHBUTTON SWITCH WITH CONTACT BLOCK ROUND, BLUE PUSHBUTTON, MOMENTARY (MO). FREE 2 YEAR RADWELL WARRANTY
HARMONY XB5, PUSH BUTTON, PLASTI
Pushbutton Switches PUSHBUTTON SWITCH 230VAC 2AMP XB5
| DigiKey | RS Components, Ltd. | Radwell International | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB5AA61-ND | 8154124 | 57697148 | XB5AA61 | XB5AA61 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | No | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Terminal Type | Screw Terminals | Screw Terminals; Screw | Screw Terminals | Screw |