Schneider Electric Pushbutton 230Vac 2Amp Xb5 +Options Schneider Electric XB5AA4322

Description
PUSHBUTTON 230VAC 2AMP XB5 +OPTIONS
Description
PUSHBUTTON 230VAC 2AMP XB5 +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The XB5AA4322 is a complete pushbutton with a spring-return operator, red flush face, white O marking, and one normally closed contact. It has a mounting diameter of 22 mm and physical dimensions of 42 mm height, 30 mm width, and 52 mm depth. The contact is rated for 3 A at 240 V AC-15 and 6 A at 120 V AC-15, with silver alloy contacts and screw clamp terminals accepting 0.22 to 2.5 mm² cables. It features positive opening per EN/IEC 60947-5-1, IP69 and IP67 protection, NEMA 4X and NEMA 13 ratings, and operates reliably from -40 °C to 70 °C. Mechanical durability is rated at 10 million cycles, with 1 million electrical cycles under specified AC and DC loads. It complies with EN/IEC 60947-1, EN/IEC 60947-5-1, UL 508, CSA C22.2 No 14, and JIS C 4520 standards.

Datasheet Summary
Powered by GS/AI

The XB5AA4322 is a complete pushbutton with a spring-return operator, red flush face, white O marking, and one normally closed contact. It has a mounting diameter of 22 mm and physical dimensions of 42 mm height, 30 mm width, and 52 mm depth. The contact is rated for 3 A at 240 V AC-15 and 6 A at 120 V AC-15, with silver alloy contacts and screw clamp terminals accepting 0.22 to 2.5 mm² cables. It features positive opening per EN/IEC 60947-5-1, IP69 and IP67 protection, NEMA 4X and NEMA 13 ratings, and operates reliably from -40 °C to 70 °C. Mechanical durability is rated at 10 million cycles, with 1 million electrical cycles under specified AC and DC loads. It complies with EN/IEC 60947-1, EN/IEC 60947-5-1, UL 508, CSA C22.2 No 14, and JIS C 4520 standards.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton 230Vac 2Amp Xb5 +Options Schneider Electric - 80C6552 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton 230Vac 2Amp Xb5 +Options Schneider Electric
80C6552
Pushbutton 230Vac 2Amp Xb5 +Options Schneider Electric 80C6552
PUSHBUTTON 230VAC 2AMP XB5 +OPTIONS

PUSHBUTTON 230VAC 2AMP XB5 +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 80C6552
Product Name Pushbutton 230Vac 2Amp Xb5 +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 2042-3004 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Automotive Relays - FTR-B3-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details