Schneider Electric XB5AA3341C0
HARMONY XB5, PUSH BUTTON, PLASTI
HARMONY XB5, PUSH BUTTON, PLASTI
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2762539 | 4008-XB5AA3341C0-ND | XB5AA3341C0 |
| Product Name | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | 1 NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Screw Terminals; Screw | Screw Terminals | Screw Terminals |
| Features | DustProof; Weather resistant or waterproof | DustProof | |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton |