Schneider Electric Push Button Switches XB5AA3341

Description
Schneider Electric XB5AA3341
Request a Quote Datasheet
Description
Schneider Electric XB5AA3341
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1238149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1238149
Push Button Switches 1238149
Schneider Electric XB5AA3341

Schneider Electric XB5AA3341

Supplier's Site
Pb Switch, Spst-No, 6A, 120Vac; Switch Operation Schneider Electric - 66AH7598 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 6A, 120Vac; Switch Operation Schneider Electric
66AH7598
Pb Switch, Spst-No, 6A, 120Vac; Switch Operation Schneider Electric 66AH7598
PB SWITCH, SPST-NO, 6A, 120VAC; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:6A; Switch Terminals:Screw Clamp; Product Range:Harmony XB5 Series;RoHS Compliant: Yes

PB SWITCH, SPST-NO, 6A, 120VAC; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Contact Current Max:6A; Switch Terminals:Screw Clamp; Product Range:Harmony XB5 Series;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1238149 66AH7598
Product Name Push Button Switches Pb Switch, Spst-No, 6A, 120Vac; Switch Operation Schneider Electric
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism No Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals; Screw Screw Terminals; Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
A3C Pushbutton Switch (Lighted/Non-Lighted) (Cylindrical 12-dia.) - A3CA-90A1-05EW - Aratas America LLC
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details
22mm Booted Momentary Push Buttons - 2AB3 - Altech Corp.
Specs
Actuator Specifications Booted
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
4 suppliers
Pushbutton Switches - 486-2049-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers