Schneider Electric Pushbutton Switches XB5AA31C0

Description
PUSHBUTTON
Request a Quote Datasheet
Description
PUSHBUTTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB5AA31C0-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB5AA31C0-ND
Pushbutton Switches 4008-XB5AA31C0-ND
PUSHBUTTON

PUSHBUTTON

Buy Now Datasheet
Push Button Switches - 2762537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2762537
Push Button Switches 2762537
Schneider Electric XB5AA31C0

Schneider Electric XB5AA31C0

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 4008-XB5AA31C0-ND 2762537
Product Name Pushbutton Switches Push Button Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) 1 NO
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details