HARMONY XB5, PUSH BUTTON, PLASTI
22MM MOUNT HOLE, FLUSH, PUSHBUTTON SWITCH WITH CONTACT BLOCK ROUND, BLACK PUSHBUTTON, MOMENTARY (MO). FREE 2 YEAR RADWELL WARRANTY
Pushbutton Switches 22MM NON-ILLUM BLACK PUSHBUTTON W/ BLOCK
HARMONY XB5, PUSH BUTTON, PLASTI
| RS Components, Ltd. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 178550 | 4008-XB5AA25-ND | 57697112 | XB5AA25 | XB5AA25 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | Momentary Contact | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |||
| Switching Mechanism | No/nc | Double Pole, Single Throw (DPST) | Single Pole, Double Throw (SPDT) | Double Pole, Single Throw (DPST); DPST-NO/NC | |
| Terminal Type | Screw Terminals; Screw | Screw Terminals | Screw | Screw Terminals | |
| Features | DustProof; Weather resistant or waterproof | DustProof |