HARMONY XB5, PUSH BUTTON, PLASTI
Harmony Xb5 Black Flush Complete
HARMONY XB5, PUSH BUTTON, PLASTI
PUSHBUTTON, 230VAC, 2AMP, 22MM ; Product Range:Harmony XB5 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-N
INDUSTRIAL PB SWITCH, SPST-NO, 6A, 120V; Switch Operation:Momentary;
PUSHBUTTON, 230 VAC, 2 AMP, 1 NORMALLY OPEN, SPRING RETURN, UNMARKED, PLASTIC, 22 MM MOUNTING DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Pushbutton Switches PUSHBUTTON SWITCH 230VAC 2AMP XB5
| DigiKey | RS Components, Ltd. | Galco Industrial Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB5AA21-ND | 6095997 | XB5AA21 | XB5AA21 | 97B8214 | 66AH7595 | 57697102 | XB5AA21 |
| Product Name | Pushbutton Switches | Push Button Switches | SQD Pushbutton Illuminated | Switches - Pushbutton Switches | Pushbutton, 230Vac, 2Amp, 22Mm ; Product Range Schneider Electric | Industrial Pb Switch, Spst-No, 6A, 120V; Switch Operation Schneider Electric | Pushbutton | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | |||||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | Momentary Contact; Momentary | Momentary Contact; Momentary | ||||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | No | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Terminal Type | Screw Terminals | Screw Terminals; Screw | Screw Terminals | Screw Terminals; Screw Clamp | Screw |