FLUSH CAPS ILL PB OR LED 120V 1N
PB SW, SPST-NO/NC, 6A, 120V, ORG, PANEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N
FLUSH CAPS ILL PB OR LED 120V 1N
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB4FW35G5-ND | 74AH3517 | XB4FW35G5 |
| Product Name | Pushbutton Switches | Pb Sw, Spst-No/nc, 6A, 120V, Org, Panel; Product Range Schneider Electric | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton |
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact; Momentary Spring Return | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Terminal Type | Screw Terminals | Screw Terminals |