Schneider Electric Pushbutton Switches XB4FW35B5

Description
FLUSH CAPS ILL PB OR LED 24V 1NO
Request a Quote Datasheet
Description
FLUSH CAPS ILL PB OR LED 24V 1NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB4FW35B5-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4FW35B5-ND
Pushbutton Switches 4008-XB4FW35B5-ND
FLUSH CAPS ILL PB OR LED 24V 1NO

FLUSH CAPS ILL PB OR LED 24V 1NO

Buy Now Datasheet
Switches - Pushbutton Switches - XB4FW35B5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB4FW35B5
Switches - Pushbutton Switches XB4FW35B5
FLUSH CAPS ILL PB OR LED 24V 1NO

FLUSH CAPS ILL PB OR LED 24V 1NO

Supplier's Site
Pb Sw, Spst-No/nc, 6A, 120V, Org, Panel; Product Range Schneider Electric - 74AH3516 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst-No/nc, 6A, 120V, Org, Panel; Product Range Schneider Electric
74AH3516
Pb Sw, Spst-No/nc, 6A, 120V, Org, Panel; Product Range Schneider Electric 74AH3516
PB SW, SPST-NO/NC, 6A, 120V, ORG, PANEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

PB SW, SPST-NO/NC, 6A, 120V, ORG, PANEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB4FW35B5-ND XB4FW35B5 74AH3516
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Spst-No/nc, 6A, 120V, Org, Panel; Product Range Schneider Electric
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Pushbutton Switches - 486-4992-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details