Schneider Electric Pushbutton Switches XB4FW33M5

Description
FLUSH CAPS ILL PB GR LED 230V 1N
Request a Quote Datasheet
Description
FLUSH CAPS ILL PB GR LED 230V 1N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB4FW33M5-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4FW33M5-ND
Pushbutton Switches 4008-XB4FW33M5-ND
FLUSH CAPS ILL PB GR LED 230V 1N

FLUSH CAPS ILL PB GR LED 230V 1N

Buy Now Datasheet
Pb Sw, Spst-No/nc, 6A, 120V, Grn, Panel; Product Range Schneider Electric - 74AH3512 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst-No/nc, 6A, 120V, Grn, Panel; Product Range Schneider Electric
74AH3512
Pb Sw, Spst-No/nc, 6A, 120V, Grn, Panel; Product Range Schneider Electric 74AH3512
PB SW, SPST-NO/NC, 6A, 120V, GRN, PANEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

PB SW, SPST-NO/NC, 6A, 120V, GRN, PANEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
XB4FW33M5
Switches - Pushbutton Switches XB4FW33M5
FLUSH CAPS ILL PB GR LED 230V 1N

FLUSH CAPS ILL PB GR LED 230V 1N

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB4FW33M5-ND 74AH3512 XB4FW33M5
Product Name Pushbutton Switches Pb Sw, Spst-No/nc, 6A, 120V, Grn, Panel; Product Range Schneider Electric Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364687-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details