Schneider Electric XB4FW33B5
HARMONY XB4, ILLUMINATED PUSH BU
HARMONY XB4, ILLUMINATED PUSH BU
PB SW, SPST-NO/NC, 6A, 120V, GRN, PANEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1853656 | 4008-XB4FW33B5-ND | XB4FW33B5 | 74AH3510 |
| Product Name | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Sw, Spst-No/nc, 6A, 120V, Grn, Panel; Product Range Schneider Electric |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | Momentary Contact; Momentary Spring Return | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); Spdt | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC |
| Features | Illuminated Switch; RoHS | DustProof; Illuminated Switch | RoHS | |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) |