Schneider Electric Pushbutton Switches XB4FW31M5

Description
FLUSH CAPS ILL PB WH LED 230V 1N
Request a Quote
Description
FLUSH CAPS ILL PB WH LED 230V 1N
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a pushbutton switch from the Harmony XB4 series by Schneider Electric, designed for panel mounting. It features a single pole, single throw (SPST) configuration with normally open (NO) and normally closed (NC) contacts, rated for a maximum current of 6A at 120V. The switch has a round flush actuator style and operates with a momentary spring return mechanism. It has a compact size with a height of 1.85 inches, a width of 1.44 inches, and a depth of 2.17 inches. The device is constructed to withstand harsh conditions, offering a high degree of protection with an IP66, IP67, and IP69 rating, making it suitable for environments exposed to water and dust. The mechanical durability is rated at 10 million cycles, ensuring long-term reliability. The switch is equipped with screw clamp terminals for easy connections and is compliant with various international standards, including EN/IEC 60947-5-1. It also features a robust construction with a silver alloy contact material and is designed to operate in a wide temperature range from -40¬8F to 158¬8F. The product is RoHS compliant and comes with an 18-month warranty.

Datasheet Summary
Powered by GS/AI

The product is a pushbutton switch from the Harmony XB4 series by Schneider Electric, designed for panel mounting. It features a single pole, single throw (SPST) configuration with normally open (NO) and normally closed (NC) contacts, rated for a maximum current of 6A at 120V. The switch has a round flush actuator style and operates with a momentary spring return mechanism. It has a compact size with a height of 1.85 inches, a width of 1.44 inches, and a depth of 2.17 inches. The device is constructed to withstand harsh conditions, offering a high degree of protection with an IP66, IP67, and IP69 rating, making it suitable for environments exposed to water and dust. The mechanical durability is rated at 10 million cycles, ensuring long-term reliability. The switch is equipped with screw clamp terminals for easy connections and is compliant with various international standards, including EN/IEC 60947-5-1. It also features a robust construction with a silver alloy contact material and is designed to operate in a wide temperature range from -40¬8F to 158¬8F. The product is RoHS compliant and comes with an 18-month warranty.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB4FW31M5-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4FW31M5-ND
Pushbutton Switches 4008-XB4FW31M5-ND
FLUSH CAPS ILL PB WH LED 230V 1N

FLUSH CAPS ILL PB WH LED 230V 1N

Buy Now Datasheet
Pushbutton - 130418404 - Radwell International
Willingboro, NJ, United States
Pushbutton
130418404
Pushbutton 130418404
ILLUMINATED PUSH BUTTON, HARMONY XB4, METAL, WHITE FLUSH MOUNTED, 30MM, UNIVERSAL LED, PLAIN LENS, 1NO + 1NC, 230V AC. FREE 2 YEAR RADWELL WARRANTY

ILLUMINATED PUSH BUTTON, HARMONY XB4, METAL, WHITE FLUSH MOUNTED, 30MM, UNIVERSAL LED, PLAIN LENS, 1NO + 1NC, 230V AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pb Sw, Spst-No/nc, 6A, 120V, Wht, Panel; Product Range Schneider Electric - 74AH3509 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst-No/nc, 6A, 120V, Wht, Panel; Product Range Schneider Electric
74AH3509
Pb Sw, Spst-No/nc, 6A, 120V, Wht, Panel; Product Range Schneider Electric 74AH3509
PB SW, SPST-NO/NC, 6A, 120V, WHT, PANEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

PB SW, SPST-NO/NC, 6A, 120V, WHT, PANEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - XB4FW31M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB4FW31M5
Switches - Pushbutton Switches XB4FW31M5
FLUSH CAPS ILL PB WH LED 230V 1N

FLUSH CAPS ILL PB WH LED 230V 1N

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB4FW31M5-ND 130418404 74AH3509 XB4FW31M5
Product Name Pushbutton Switches Pushbutton Pb Sw, Spst-No/nc, 6A, 120V, Wht, Panel; Product Range Schneider Electric Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details