Schneider Electric XB4FVG4 Pilot Light
PILOT LIGHT, 120VAC, RED; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:30.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 1853724 | 74AH3499 |
| Product Name | Pilot Lights | Pilot Light, 120Vac, Red; Led Color Schneider Electric |
| Lamp Type | LED Lamps | LED Lamps |