LED PNL IND SCREW TERMINAL
Schneider Electric XB4FVB3 Pilot Light
PILOT LIGHT, HARMONY XB4, GREY PLASTIC, GREEN FLUSH MOUNTED, 30MM, UNIVERSAL LED, PLAIN LENS, 24V AC/DC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | Radwell International | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 4008-XB4FVB3-ND | 1853655 | 130395922 |
| Product Name | Panel Indicators, Pilot Lights | Pilot Lights | Pilot Light |
| Lamp Type | LED Lamps | LED Lamps | |
| Terminal Type | Screw Terminals | Screw Terminals; Screw | |
| Voltage type AC | AC | AC | |
| Voltage type DC | DC | DC |