Schneider Electric Selector Switches XB4FK134M5

Description
ILLUMINATED SELECTOR SWITCH, HAR
Request a Quote Datasheet
Description
ILLUMINATED SELECTOR SWITCH, HAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 4008-XB4FK134M5-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
4008-XB4FK134M5-ND
Selector Switches 4008-XB4FK134M5-ND
ILLUMINATED SELECTOR SWITCH, HAR

ILLUMINATED SELECTOR SWITCH, HAR

Buy Now Datasheet
Rotary Switch, 3 Pos, 6A, 120V, 45Deg; No. Of Switch Positions Schneider Electric - 74AH3486 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 3 Pos, 6A, 120V, 45Deg; No. Of Switch Positions Schneider Electric
74AH3486
Rotary Switch, 3 Pos, 6A, 120V, 45Deg; No. Of Switch Positions Schneider Electric 74AH3486
ROTARY SWITCH, 3 POS, 6A, 120V, 45DEG; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB4 Series; Illumination:Illumin ated RoHS Compliant: Yes

ROTARY SWITCH, 3 POS, 6A, 120V, 45DEG; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB4 Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 4008-XB4FK134M5-ND 74AH3486
Product Name Selector Switches Rotary Switch, 3 Pos, 6A, 120V, 45Deg; No. Of Switch Positions Schneider Electric
Current Rating 6.0 amps 6.0 amps
Mechanical Life 5000000 cycles
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
High Security Keylock - CKM12BTW01-020 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers