Schneider Electric Selector Switches XB4FK134B5

Description
ILLUMINATED SELECTOR SWITCH, HAR
Request a Quote Datasheet
Description
ILLUMINATED SELECTOR SWITCH, HAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 4008-XB4FK134B5-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
4008-XB4FK134B5-ND
Selector Switches 4008-XB4FK134B5-ND
ILLUMINATED SELECTOR SWITCH, HAR

ILLUMINATED SELECTOR SWITCH, HAR

Buy Now Datasheet
Rotary Switch, 3 Pos, 6A, 120V, 45Deg; No. Of Switch Positions Schneider Electric - 74AH3484 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 3 Pos, 6A, 120V, 45Deg; No. Of Switch Positions Schneider Electric
74AH3484
Rotary Switch, 3 Pos, 6A, 120V, 45Deg; No. Of Switch Positions Schneider Electric 74AH3484
ROTARY SWITCH, 3 POS, 6A, 120V, 45DEG; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB4 Series; Illumination:Illumin ated RoHS Compliant: Yes

ROTARY SWITCH, 3 POS, 6A, 120V, 45DEG; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB4 Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 4008-XB4FK134B5-ND 74AH3484
Product Name Selector Switches Rotary Switch, 3 Pos, 6A, 120V, 45Deg; No. Of Switch Positions Schneider Electric
Current Rating 6.0 amps 6.0 amps
Mechanical Life 5000000 cycles
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Trapped Key Interlock - 440T-MRKSE100R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details