Schneider Electric Selector Switches XB4FK124G5

Description
ILLUMINATED SELECTOR SWITCH, HAR
Request a Quote Datasheet
Description
ILLUMINATED SELECTOR SWITCH, HAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 4008-XB4FK124G5-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
4008-XB4FK124G5-ND
Selector Switches 4008-XB4FK124G5-ND
ILLUMINATED SELECTOR SWITCH, HAR

ILLUMINATED SELECTOR SWITCH, HAR

Buy Now Datasheet
Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric - 74AH3476 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric
74AH3476
Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric 74AH3476
ROTARY SWITCH, 2 POS, 6A, 120V, 90DEG; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB4 Series; Illumination:Illumin ated RoHS Compliant: Yes

ROTARY SWITCH, 2 POS, 6A, 120V, 90DEG; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB4 Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 4008-XB4FK124G5-ND 74AH3476
Product Name Selector Switches Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric
Current Rating 6.0 amps 6.0 amps
Mechanical Life 1000000 cycles
Terminal Type Screw Terminals
Features Has CE Certification; Has CSA Certification
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Selector Switches - 450-35-521-130-R-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switch Heads - 2443493 - RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details