Schneider Electric Selector Switches XB4FK123B5

Description
ILLUMINATED SELECTOR SWITCH, HAR
Request a Quote Datasheet
Description
ILLUMINATED SELECTOR SWITCH, HAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 4008-XB4FK123B5-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
4008-XB4FK123B5-ND
Selector Switches 4008-XB4FK123B5-ND
ILLUMINATED SELECTOR SWITCH, HAR

ILLUMINATED SELECTOR SWITCH, HAR

Buy Now Datasheet
Selector Switches - 1853707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
1853707
Selector Switches 1853707
Schneider Electric XB4FK123B5

Schneider Electric XB4FK123B5

Supplier's Site
Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric - 74AH3472 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric
74AH3472
Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric 74AH3472
ROTARY SWITCH, 2 POS, 6A, 120V, 90DEG; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB4 Series; Illumination:Illumin ated RoHS Compliant: Yes

ROTARY SWITCH, 2 POS, 6A, 120V, 90DEG; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB4 Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 4008-XB4FK123B5-ND 1853707 74AH3472
Product Name Selector Switches Selector Switches Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric
Current Rating 6.0 amps 6.0 amps
Mechanical Life 1000000 cycles
Terminal Type Screw Terminals Screw Terminals; Screw
Features Has CE Certification; Has CSA Certification DustProof; Weather resistant or waterproof
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Key Selector Switch Operators - 2AK2-04 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
2 suppliers
Key Switch - S10/S30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 3 positions
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details