Schneider Electric Selector Switches XB4FJ53

Description
Schneider Electric XB4FJ53
Request a Quote Datasheet
Description
Schneider Electric XB4FJ53
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1853706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
1853706
Selector Switches 1853706
Schneider Electric XB4FJ53

Schneider Electric XB4FJ53

Supplier's Site
Rotary Switch, 3 Pos, 6A, 120V, 45Deg; No. Of Switch Positions Schneider Electric - 74AH3471 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 3 Pos, 6A, 120V, 45Deg; No. Of Switch Positions Schneider Electric
74AH3471
Rotary Switch, 3 Pos, 6A, 120V, 45Deg; No. Of Switch Positions Schneider Electric 74AH3471
ROTARY SWITCH, 3 POS, 6A, 120V, 45DEG; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB4 Series; Contact Voltage DC Max:125VRoHS Compliant: Yes

ROTARY SWITCH, 3 POS, 6A, 120V, 45DEG; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB4 Series; Contact Voltage DC Max:125VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 1853706 74AH3471
Product Name Selector Switches Rotary Switch, 3 Pos, 6A, 120V, 45Deg; No. Of Switch Positions Schneider Electric
Angle of Throw 45 degrees 45 degrees
Positions per Pole 3 3 Position
Terminal Type Screw Terminals; Screw
Features DustProof; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
22mm Key Selector Switch Operators - 2AK2-02 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
3 suppliers
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details