Schneider Electric Selector Switches XB4FJ21

Description
Schneider Electric XB4FJ21
Request a Quote Datasheet
Description
Schneider Electric XB4FJ21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1853703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
1853703
Selector Switches 1853703
Schneider Electric XB4FJ21

Schneider Electric XB4FJ21

Supplier's Site
Selector Switches - 4008-XB4FJ21-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
4008-XB4FJ21-ND
Selector Switches 4008-XB4FJ21-ND
SWITCH SELECT 2POS SPST 6A 120V

SWITCH SELECT 2POS SPST 6A 120V

Buy Now Datasheet
Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric - 74AH3469 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric
74AH3469
Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric 74AH3469
ROTARY SWITCH, 2 POS, 6A, 120V, 90DEG; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB4 Series; Contact Voltage DC Max:125VRoHS Compliant: Yes

ROTARY SWITCH, 2 POS, 6A, 120V, 90DEG; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB4 Series; Contact Voltage DC Max:125VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1853703 4008-XB4FJ21-ND 74AH3469
Product Name Selector Switches Selector Switches Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric
Angle of Throw 90 degrees 90 degrees
Positions per Pole 2 2 Position
Terminal Type Screw Terminals; Screw Screw Terminals
Features DustProof; Weather resistant or waterproof Has CE Certification; Has CSA Certification
Current Rating 6.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC17 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
E program - EW - Spring-return selector switch - EWS - Selector switch / EWT - Spring-return selector switch - EWS32.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
View Details