Schneider Electric XB4FG61 Key Switch
SWITCH KEYLOCK 2POS SPST 6A 120V
KEY OPERATED SWITCH, SPST-NO, 6A, 120VAC; Switch Operation:Spring Return from Right; Contact Configuration:SPST-N
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 1853702 | 4008-XB4FG61-ND | 74AH3468 |
| Product Name | Key Switches | Keylock Switches | Key Operated Switch, Spst-No, 6A, 120Vac; Switch Operation Schneider Electric |
| Actuator Type | Keylock | Keylock | |
| Angle of Throw | 90 degrees | 90 degrees | |
| Positions per Pole | 2 | 2 Position | |
| Terminal Type | Screw Terminals; Screw | Screw Terminals |