Schneider Electric Keylock Switches XB4FG41

Description
SWITCH KEYLOCK 2POS SPST 6A 120V
Request a Quote Datasheet
Description
SWITCH KEYLOCK 2POS SPST 6A 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 4008-XB4FG41-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
4008-XB4FG41-ND
Keylock Switches 4008-XB4FG41-ND
SWITCH KEYLOCK 2POS SPST 6A 120V

SWITCH KEYLOCK 2POS SPST 6A 120V

Buy Now Datasheet
Key Switches - 1853680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
1853680
Key Switches 1853680
Schneider Electric XB4FG41 Key Switch

Schneider Electric XB4FG41 Key Switch

Supplier's Site
Rotary Switch, 2 Postion, 6A, 120Vac; No. Of Switch Positions Schneider Electric - 74AH3467 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2 Postion, 6A, 120Vac; No. Of Switch Positions Schneider Electric
74AH3467
Rotary Switch, 2 Postion, 6A, 120Vac; No. Of Switch Positions Schneider Electric 74AH3467
ROTARY SWITCH, 2 POSTION, 6A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB4 Series; Illumination:Non IlluminatedRoHS Compliant: Yes

ROTARY SWITCH, 2 POSTION, 6A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB4 Series; Illumination:Non IlluminatedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 4008-XB4FG41-ND 1853680 74AH3467
Product Name Keylock Switches Key Switches Rotary Switch, 2 Postion, 6A, 120Vac; No. Of Switch Positions Schneider Electric
Actuator Type Keylock Keylock
Current Rating 6.0 amps 6.0 amps
Angle of Throw 90 degrees 90 degrees 90 degrees
Mechanical Life 1000000 cycles
Terminal Type Screw Terminals Screw Terminals; Screw
Screw
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details