Schneider Electric XB4FG21 Key Switch
ROTARY SWITCH, 2 POSTION, 6A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB4 Series; Illumination:Non IlluminatedRoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 1853662 | 74AH3465 |
| Product Name | Key Switches | Rotary Switch, 2 Postion, 6A, 120Vac; No. Of Switch Positions Schneider Electric |
| Actuator Type | Keylock | |
| Angle of Throw | 90 degrees | 90 degrees |
| Positions per Pole | 2 | 2 Position |
| Terminal Type |
Screw Terminals; Screw Screw |