Schneider Electric Key Operated Switch, Dpst-No, 6A, 120Vac; Switch Operation Schneider Electric XB4FG03

Description
KEY OPERATED SWITCH, DPST-NO, 6A, 120VAC; Switch Operation:-; Contact Configuration:DPST-N O; Product Range:Harmony XB4 Series; No. of Switch Positions:3 Position; Switch Terminals:Screw Clamp; Contact Current Max:6A RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SWITCH, DPST-NO, 6A, 120VAC; Switch Operation:-; Contact Configuration:DPST-N O; Product Range:Harmony XB4 Series; No. of Switch Positions:3 Position; Switch Terminals:Screw Clamp; Contact Current Max:6A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Switch, Dpst-No, 6A, 120Vac; Switch Operation Schneider Electric - 74AH3464 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Switch, Dpst-No, 6A, 120Vac; Switch Operation Schneider Electric
74AH3464
Key Operated Switch, Dpst-No, 6A, 120Vac; Switch Operation Schneider Electric 74AH3464
KEY OPERATED SWITCH, DPST-NO, 6A, 120VAC; Switch Operation:-; Contact Configuration:DPST-N O; Product Range:Harmony XB4 Series; No. of Switch Positions:3 Position; Switch Terminals:Screw Clamp; Contact Current Max:6A RoHS Compliant: Yes

KEY OPERATED SWITCH, DPST-NO, 6A, 120VAC; Switch Operation:-; Contact Configuration:DPST-NO; Product Range:Harmony XB4 Series; No. of Switch Positions:3 Position; Switch Terminals:Screw Clamp; Contact Current Max:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 74AH3464
Product Name Key Operated Switch, Dpst-No, 6A, 120Vac; Switch Operation Schneider Electric
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RWSE - Step switch - RWSE - Step switch - RWSE4K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 4
Operating Temperature 32 to 176 F (0 to 80 C)
View Details
Specs
Actuator Type Keylock
View Details
Selector Switch Heads - 1881157 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details