SELECTOR SWITCH FLUSH MOUNTED, H
ROTARY SWITCH, 2 POSTION, 6A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB4 Series; Illumination:Non IlluminatedRoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 1853677 | 4008-XB4FD41-ND | 74AH3462 |
| Product Name | Selector Switches | Selector Switches | Rotary Switch, 2 Postion, 6A, 120Vac; No. Of Switch Positions Schneider Electric |
| Angle of Throw | 90 degrees | 90 degrees | |
| Positions per Pole | 2 | 2 Position | |
| Terminal Type | Screw Terminals; Screw | Screw Terminals | |
| Features | DustProof; Weather resistant or waterproof | Has CE Certification; Has CSA Certification | |
| Current Rating | 6.0 amps | 6.0 amps |