Schneider Electric Selector Switches XB4FD33

Description
Schneider Electric XB4FD33
Request a Quote Datasheet
Description
Schneider Electric XB4FD33
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1853661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
1853661
Selector Switches 1853661
Schneider Electric XB4FD33

Schneider Electric XB4FD33

Supplier's Site
Rotary Switch, 3 Postion, 6A, 120Vac; No. Of Switch Positions Schneider Electric - 74AH3461 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 3 Postion, 6A, 120Vac; No. Of Switch Positions Schneider Electric
74AH3461
Rotary Switch, 3 Postion, 6A, 120Vac; No. Of Switch Positions Schneider Electric 74AH3461
ROTARY SWITCH, 3 POSTION, 6A, 120VAC; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB4 Series; Illumination:Non IlluminatedRoHS Compliant: Yes

ROTARY SWITCH, 3 POSTION, 6A, 120VAC; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB4 Series; Illumination:Non IlluminatedRoHS Compliant: Yes

Supplier's Site
Rotary Switch, 3 Postion, 6A, 120Vac Rohs Compliant Schneider Electric - 69AH9504 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 3 Postion, 6A, 120Vac Rohs Compliant Schneider Electric
69AH9504
Rotary Switch, 3 Postion, 6A, 120Vac Rohs Compliant Schneider Electric 69AH9504
ROTARY SWITCH, 3 POSTION, 6A, 120VAC ROHS COMPLIANT: YES

ROTARY SWITCH, 3 POSTION, 6A, 120VAC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1853661 74AH3461 69AH9504
Product Name Selector Switches Rotary Switch, 3 Postion, 6A, 120Vac; No. Of Switch Positions Schneider Electric Rotary Switch, 3 Postion, 6A, 120Vac Rohs Compliant Schneider Electric
Angle of Throw 45 degrees 45 degrees
Positions per Pole 3 3 Position
Terminal Type Screw Terminals; Screw
Features DustProof; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-K1142884-ND - DigiKey
Specs
Current Rating 250.0 amps
Mechanical Life 10000 cycles
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
H program - HWS - HWT Selector switch - HWTS32-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details