Schneider Electric Pushbutton Switches XB4FA51

Description
FLUSH PB YW 1NO
Request a Quote Datasheet
Description
FLUSH PB YW 1NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB4FA51-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4FA51-ND
Pushbutton Switches 4008-XB4FA51-ND
FLUSH PB YW 1NO

FLUSH PB YW 1NO

Buy Now Datasheet
Pb Sw, Spst-No, 6A, 120Vac, Yel, Panel; Product Range Schneider Electric - 74AH3457 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst-No, 6A, 120Vac, Yel, Panel; Product Range Schneider Electric
74AH3457
Pb Sw, Spst-No, 6A, 120Vac, Yel, Panel; Product Range Schneider Electric 74AH3457
PB SW, SPST-NO, 6A, 120VAC, YEL, PANEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

PB SW, SPST-NO, 6A, 120VAC, YEL, PANEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
XB4FA51
Switches - Pushbutton Switches XB4FA51
FLUSH PB YW 1NO

FLUSH PB YW 1NO

Supplier's Site
Pushbutton - 130383326 - Radwell International
Willingboro, NJ, United States
Pushbutton
130383326
Pushbutton 130383326
PUSH BUTTON FLUSH MOUNTED, METAL, YELLOW, Ø30, SPRING RETURN, UNMARKED, 1 NC. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON FLUSH MOUNTED, METAL, YELLOW, Ø30, SPRING RETURN, UNMARKED, 1 NC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB4FA51-ND 74AH3457 XB4FA51 130383326
Product Name Pushbutton Switches Pb Sw, Spst-No, 6A, 120Vac, Yel, Panel; Product Range Schneider Electric Switches - Pushbutton Switches Pushbutton
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3676-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details