PUSH BUTTON, HARMONY XB4, FLUSH
Schneider Electric XB4FA4322
PB SWITCH, SPST-NC, 6A, 120V, RED, PANEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB4FA4322-ND | 1853700 | 74AH3456 |
| Product Name | Pushbutton Switches | Push Button Switches | Pb Switch, Spst-Nc, 6A, 120V, Red, Panel; Product Range Schneider Electric |
| Actuator Specifications | Round, Button | Flush Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | Momentary Contact; Momentary Spring Return |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Nc | Single Pole, Single Throw (SPST); SPST-NC |
| Terminal Type | Screw Terminals |