Schneider Electric Push Button Switches XB4FA42

Description
Schneider Electric XB4FA42
Request a Quote Datasheet
Description
Schneider Electric XB4FA42
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1853646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1853646
Push Button Switches 1853646
Schneider Electric XB4FA42

Schneider Electric XB4FA42

Supplier's Site
Pushbutton Switches - 4008-XB4FA42-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4FA42-ND
Pushbutton Switches 4008-XB4FA42-ND
PUSH BUTTON FLUSH MOUNTED, HARMO

PUSH BUTTON FLUSH MOUNTED, HARMO

Buy Now Datasheet
Pb Switch, Spst-Nc, 6A, 120V, Red, Panel; Product Range Schneider Electric - 74AH3455 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 6A, 120V, Red, Panel; Product Range Schneider Electric
74AH3455
Pb Switch, Spst-Nc, 6A, 120V, Red, Panel; Product Range Schneider Electric 74AH3455
PB SWITCH, SPST-NC, 6A, 120V, RED, PANEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N C; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

PB SWITCH, SPST-NC, 6A, 120V, RED, PANEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NC; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

Supplier's Site
Pb Switch, Spst-Nc, 6A, 120V, Red, Panel Rohs Compliant Schneider Electric - 69AH9499 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 6A, 120V, Red, Panel Rohs Compliant Schneider Electric
69AH9499
Pb Switch, Spst-Nc, 6A, 120V, Red, Panel Rohs Compliant Schneider Electric 69AH9499
PB SWITCH, SPST-NC, 6A, 120V, RED, PANEL ROHS COMPLIANT: YES

PB SWITCH, SPST-NC, 6A, 120V, RED, PANEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1853646 4008-XB4FA42-ND 74AH3455 69AH9499
Product Name Push Button Switches Pushbutton Switches Pb Switch, Spst-Nc, 6A, 120V, Red, Panel; Product Range Schneider Electric Pb Switch, Spst-Nc, 6A, 120V, Red, Panel Rohs Compliant Schneider Electric
Switch Function Momentary Contact Alternate Contact (Push-Push) Momentary Contact; Momentary Spring Return
Configuration Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Nc Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC
Features Illuminated Switch; Pilot Light; RoHS DustProof RoHS RoHS
Actuator Specifications Round, Button Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-TRM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Push Button Switches - 1115774 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Pushbutton - 359632 - Radwell International
Allen-Bradley / Rockwell Automation
View Details