Schneider Electric Push Button Switches XB4FA3341

Description
Schneider Electric XB4FA3341
Request a Quote Datasheet
Description
Schneider Electric XB4FA3341
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1853699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1853699
Push Button Switches 1853699
Schneider Electric XB4FA3341

Schneider Electric XB4FA3341

Supplier's Site
Pushbutton Switches - 4008-XB4FA3341-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4FA3341-ND
Pushbutton Switches 4008-XB4FA3341-ND
PUSH BUTTON FLUSH MOUNTED, HARMO

PUSH BUTTON FLUSH MOUNTED, HARMO

Buy Now Datasheet
Pb Switch, Spst-No, 6A, 120V, Wht, Panel; Product Range Schneider Electric - 74AH3453 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 6A, 120V, Wht, Panel; Product Range Schneider Electric
74AH3453
Pb Switch, Spst-No, 6A, 120V, Wht, Panel; Product Range Schneider Electric 74AH3453
PB SWITCH, SPST-NO, 6A, 120V, WHT, PANEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

PB SWITCH, SPST-NO, 6A, 120V, WHT, PANEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1853699 4008-XB4FA3341-ND 74AH3453
Product Name Push Button Switches Pushbutton Switches Pb Switch, Spst-No, 6A, 120V, Wht, Panel; Product Range Schneider Electric
Switch Function Momentary Contact Alternate Contact (Push-Push) Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Spno Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features Illuminated Switch; Pilot Light; RoHS DustProof RoHS
Actuator Specifications Round, Button Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-TYM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113766 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton - 16371 - Radwell International
Allen-Bradley / Rockwell Automation
View Details