Schneider Electric Pushbutton Switches XB4FA31

Description
FLUSH PB GR 1NO
Request a Quote Datasheet
Description
FLUSH PB GR 1NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB4FA31-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4FA31-ND
Pushbutton Switches 4008-XB4FA31-ND
FLUSH PB GR 1NO

FLUSH PB GR 1NO

Buy Now Datasheet
Push Button Switches - 1853642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1853642
Push Button Switches 1853642
Schneider Electric XB4FA31

Schneider Electric XB4FA31

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
XB4FA31
Switches - Pushbutton Switches XB4FA31
FLUSH PB GR 1NO

FLUSH PB GR 1NO

Supplier's Site
Pb Switch, Spst-No, 6A, 120V, Grn, Panel; Product Range Schneider Electric - 74AH3451 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 6A, 120V, Grn, Panel; Product Range Schneider Electric
74AH3451
Pb Switch, Spst-No, 6A, 120V, Grn, Panel; Product Range Schneider Electric 74AH3451
PB SWITCH, SPST-NO, 6A, 120V, GRN, PANEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

PB SWITCH, SPST-NO, 6A, 120V, GRN, PANEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB4FA31-ND 1853642 XB4FA31 74AH3451
Product Name Pushbutton Switches Push Button Switches Switches - Pushbutton Switches Pb Switch, Spst-No, 6A, 120V, Grn, Panel; Product Range Schneider Electric
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) No Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT4034JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details