Schneider Electric Push Button Switches XB4FA21

Description
Schneider Electric XB4FA21
Request a Quote Datasheet
Description
Schneider Electric XB4FA21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1853645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1853645
Push Button Switches 1853645
Schneider Electric XB4FA21

Schneider Electric XB4FA21

Supplier's Site
Pushbutton Switches - 4008-XB4FA21-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4FA21-ND
Pushbutton Switches 4008-XB4FA21-ND
FLUSH PB BK 1NO

FLUSH PB BK 1NO

Buy Now Datasheet
Pb Switch, Spst-No, 6A, 120V, Blk, Panel; Product Range Schneider Electric - 74AH3450 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 6A, 120V, Blk, Panel; Product Range Schneider Electric
74AH3450
Pb Switch, Spst-No, 6A, 120V, Blk, Panel; Product Range Schneider Electric 74AH3450
PB SWITCH, SPST-NO, 6A, 120V, BLK, PANEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

PB SWITCH, SPST-NO, 6A, 120V, BLK, PANEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

Supplier's Site Datasheet
Pb Switch, Spst-No, 6A, 120V, Blk, Panel Rohs Compliant Schneider Electric - 69AH9497 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 6A, 120V, Blk, Panel Rohs Compliant Schneider Electric
69AH9497
Pb Switch, Spst-No, 6A, 120V, Blk, Panel Rohs Compliant Schneider Electric 69AH9497
PB SWITCH, SPST-NO, 6A, 120V, BLK, PANEL ROHS COMPLIANT: YES

PB SWITCH, SPST-NO, 6A, 120V, BLK, PANEL ROHS COMPLIANT: YES

Supplier's Site
Switches - Pushbutton Switches - XB4FA21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB4FA21
Switches - Pushbutton Switches XB4FA21
FLUSH PB BK 1NO

FLUSH PB BK 1NO

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1853645 4008-XB4FA21-ND 74AH3450 69AH9497 XB4FA21
Product Name Push Button Switches Pushbutton Switches Pb Switch, Spst-No, 6A, 120V, Blk, Panel; Product Range Schneider Electric Pb Switch, Spst-No, 6A, 120V, Blk, Panel Rohs Compliant Schneider Electric Switches - Pushbutton Switches
Switch Function Momentary Contact Alternate Contact (Push-Push) Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism No Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Features Illuminated Switch; Pilot Light; RoHS DustProof RoHS RoHS
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JPYM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Push Button Switches - 1113887 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details