Schneider Electric Push Button Switches XB4FA11

Description
Schneider Electric XB4FA11
Request a Quote Datasheet
Description
Schneider Electric XB4FA11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1853697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1853697
Push Button Switches 1853697
Schneider Electric XB4FA11

Schneider Electric XB4FA11

Supplier's Site
Switches - Pushbutton Switches - XB4FA11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
XB4FA11
Switches - Pushbutton Switches XB4FA11
FLUSH PB WH 1NO

FLUSH PB WH 1NO

Supplier's Site
Pb Switch, Spst-No, 6A, 120V, Wht, Panel; Product Range Schneider Electric - 74AH3449 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 6A, 120V, Wht, Panel; Product Range Schneider Electric
74AH3449
Pb Switch, Spst-No, 6A, 120V, Wht, Panel; Product Range Schneider Electric 74AH3449
PB SWITCH, SPST-NO, 6A, 120V, WHT, PANEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

PB SWITCH, SPST-NO, 6A, 120V, WHT, PANEL; Product Range:Harmony XB4 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1853697 XB4FA11 74AH3449
Product Name Push Button Switches Switches - Pushbutton Switches Pb Switch, Spst-No, 6A, 120V, Wht, Panel; Product Range Schneider Electric
Switch Function Momentary Contact Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism No Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Features Illuminated Switch; Pilot Light; RoHS RoHS
Actuator Specifications Flush Pushbutton Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Tactile Switches - 486-4286-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP6LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers