Schneider Electric XB4BW36G5
HARMONY XB4, ILLUMINATED PUSH BU
0.87 INCH MOUNT HOLE, FLUSH, PUSHBUTTON SWITCH ONLY ROUND, BLUE PUSHBUTTON, ILLUMINATED, MOMENTARY (MO), SHOCK AND VIBRATION RESISTANT. FREE 2 YEAR RADWELL WARRANTY
Pushbutton Switches PUSHBUTTON LED 120VAC 22MM XB4
HARMONY XB4, ILLUMINATED PUSH BU
| RS Components, Ltd. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 6095975 | 4008-XB4BW36G5-ND | 57697060 | XB4BW36G5 | XB4BW36G5 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | Momentary Contact | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |||
| Switching Mechanism | No/nc | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | ||
| Terminal Type | Screw Terminals; Screw | Screw Terminals | Screw Terminals | ||
| Features | Illuminated Switch; RoHS | DustProof; Illuminated Switch | Illuminated Switch |