Schneider Electric Pushbutton Led 120Vac 22Mm Xb4 +Options Schneider Electric XB4BW36G5

Description
PUSHBUTTON LED 120VAC 22MM XB4 +OPTIONS
Description
PUSHBUTTON LED 120VAC 22MM XB4 +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The XB4BW36G5 is a complete illuminated push-button with a 22 mm mounting diameter, spring return, and blue flush operator featuring a protected LED light source. It has 1 normally open and 1 normally closed contact with slow-break operation and screw clamp terminals for cables up to 2.5 mm². Rated for 100-132 V AC, it draws 14 mA and meets IP69, IP67, IP66, and NEMA 4X/13 environmental ratings. The device complies with EN/IEC 60947-5-1 and UL 508 standards, supports 3 A at 240 V AC-15 and 0.1 A at 600 V DC-13, and is rated for 10 million mechanical cycles and 100,000 hours service life. Dimensions are 47 mm height, 30 mm width, and 101 mm depth, with a weight of 0.097 kg.

Datasheet Summary
Powered by GS/AI

The XB4BW36G5 is a complete illuminated push-button with a 22 mm mounting diameter, spring return, and blue flush operator featuring a protected LED light source. It has 1 normally open and 1 normally closed contact with slow-break operation and screw clamp terminals for cables up to 2.5 mm². Rated for 100-132 V AC, it draws 14 mA and meets IP69, IP67, IP66, and NEMA 4X/13 environmental ratings. The device complies with EN/IEC 60947-5-1 and UL 508 standards, supports 3 A at 240 V AC-15 and 0.1 A at 600 V DC-13, and is rated for 10 million mechanical cycles and 100,000 hours service life. Dimensions are 47 mm height, 30 mm width, and 101 mm depth, with a weight of 0.097 kg.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Led 120Vac 22Mm Xb4 +Options Schneider Electric - 80C6549 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Led 120Vac 22Mm Xb4 +Options Schneider Electric
80C6549
Pushbutton Led 120Vac 22Mm Xb4 +Options Schneider Electric 80C6549
PUSHBUTTON LED 120VAC 22MM XB4 +OPTIONS

PUSHBUTTON LED 120VAC 22MM XB4 +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 80C6549
Product Name Pushbutton Led 120Vac 22Mm Xb4 +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details