Schneider Electric Push Button Switches XB4BW35M5

Description
Schneider Electric XB4BW35M5
Request a Quote Datasheet
Description
Schneider Electric XB4BW35M5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 6095969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
6095969
Push Button Switches 6095969
Schneider Electric XB4BW35M5

Schneider Electric XB4BW35M5

Supplier's Site
Pushbutton Switches - 4008-XB4BW35M5-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB4BW35M5-ND
Pushbutton Switches 4008-XB4BW35M5-ND
ILL PB METAL ORANGE FLUSH LED 23

ILL PB METAL ORANGE FLUSH LED 23

Buy Now Datasheet
Pb Switch, Illum, No/nc, 6A, 120V, Org; Product Range Schneider Electric - 66AH7587 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, No/nc, 6A, 120V, Org; Product Range Schneider Electric
66AH7587
Pb Switch, Illum, No/nc, 6A, 120V, Org; Product Range Schneider Electric 66AH7587
PB SWITCH, ILLUM, NO/NC, 6A, 120V, ORG; Product Range:Harmony XB4 Series; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Contact Current Max:6A; Contact Voltage AC Nom:120V; Illumination Colour:Orange; Contact RoHS Compliant: Yes

PB SWITCH, ILLUM, NO/NC, 6A, 120V, ORG; Product Range:Harmony XB4 Series; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Contact Current Max:6A; Contact Voltage AC Nom:120V; Illumination Colour:Orange; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 6095969 4008-XB4BW35M5-ND 66AH7587
Product Name Push Button Switches Pushbutton Switches Pb Switch, Illum, No/nc, 6A, 120V, Org; Product Range Schneider Electric
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism No/nc Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Screw Terminals; Screw Screw Terminals
Features Illuminated Switch; RoHS DustProof; Illuminated Switch RoHS
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-TRM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113881 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton - 363870 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Open (NO); Normally Closed (NC)
View Details