The Illum Industrial Push Button Switch, part number 80C6544, is designed for use in industrial applications with a rated operational current of 6A at 120V AC. It features a momentary action with a contact configuration of one normally open (NO) and one normally closed (NC) contact. The switch has a panel cutout diameter of 22.5mm and is constructed with a chromium-plated metal bezel, ensuring durability in harsh environments. This product is rated for a mechanical durability of 10 million cycles and an electrical durability of 1 million cycles at specified loads. It operates effectively in a wide temperature range from -40°F to 158°F (-40°C to 70°C) and is protected against dust and water with an IP66/IP67/IP69K rating. The switch is also compliant with various international standards, including EN/IEC and UL certifications, making it suitable for a variety of applications. The device includes screw clamp terminals for easy installation and is compatible with multiple screwdriver types for tightening. It is also equipped with a protected LED light source for signaling purposes. This product is RoHS compliant and has a warranty period of 18 months.
Schneider Electric XB4BW35B5
HARMONY XB4, ILLUMINATED PUSH BU
HARMONY XB4, ILLUMINATED PUSH BU
Orange Flush Complete Illum
Pushbutton Switches PUSHBUTTON LED 24V 22MM XB4
PUSH BUTTON, ILLUMINATED, 22 MM SIZE, SPRING RETURN, 24 VAC/DC, 1 NO, 1 NC, ORANGE. FREE 2 YEAR RADWELL WARRANTY
ILLUM INDUSTRIAL PB SW, 6A/120V, YELLOW; Product Range:Harmony XB4 Series; Panel Cutout Diameter:22.5mm; Contact Configuration:SPST-N
ILLUM INDUSTRIAL PB SW, 6A/120V, ORANGE; Switch Operation:Momentary;
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 3729120 | 4008-XB4BW35B5-ND | XB4BW35B5 | XB4BW35B5 | XB4BW35B5 | 57697045 | 80C6544 | 66AH7585 |
| Product Name | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | SQD Pushbutton Illuminated | Pushbutton Switches | Pushbutton | Illum Industrial Pb Sw, 6A/120V, Yellow; Product Range Schneider Electric | Illum Industrial Pb Sw, 6A/120V, Orange; Switch Operation Schneider Electric |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | Momentary Contact; Momentary | Momentary Contact; Momentary | ||||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||||
| Switching Mechanism | No/nc | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | |||
| Terminal Type | Screw Terminals; Screw | Screw Terminals | Screw Terminals | Screw | Screw Terminals; Screw Clamp | |||
| Features | Illuminated Switch; RoHS | DustProof; Illuminated Switch | Illuminated Switch | RoHS | RoHS |