Schneider Electric Pushbuttonincandescent 250V 22Mm Xb4 +Options Schneider Electric XB4BW3465

Description
PUSHBUTTONINCANDESCE NT 250V 22MM XB4 +OPTIONS
Description
PUSHBUTTONINCANDESCE NT 250V 22MM XB4 +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The XB4BW3465 is a complete illuminated pushbutton with a 22 mm mounting diameter, spring return, red flush operator, and 1NO+1NC contacts rated for 250 V AC. It features a chromium plated metal bezel, Zamak fixing collar, and screw clamp terminals supporting 0.22 to 2.5 mm² cables. The device has an IP69, IP67, IP66, and NEMA 4X/13 enclosure rating, operates from -40 to 55 °C, and meets EN/IEC 60947-1 and EN/IEC 60947-5-1 standards. Rated operational current is 3 A at 240 V AC-15 and 0.27 A at 250 V DC-13. Electrical durability is 1,000,000 cycles under specified loads. Dimensions are 47 mm height, 30 mm width, and 57 mm depth. The bulb is not included and requires a BA9s base. Mechanical durability is 10,000,000 cycles.

Datasheet Summary
Powered by GS/AI

The XB4BW3465 is a complete illuminated pushbutton with a 22 mm mounting diameter, spring return, red flush operator, and 1NO+1NC contacts rated for 250 V AC. It features a chromium plated metal bezel, Zamak fixing collar, and screw clamp terminals supporting 0.22 to 2.5 mm² cables. The device has an IP69, IP67, IP66, and NEMA 4X/13 enclosure rating, operates from -40 to 55 °C, and meets EN/IEC 60947-1 and EN/IEC 60947-5-1 standards. Rated operational current is 3 A at 240 V AC-15 and 0.27 A at 250 V DC-13. Electrical durability is 1,000,000 cycles under specified loads. Dimensions are 47 mm height, 30 mm width, and 57 mm depth. The bulb is not included and requires a BA9s base. Mechanical durability is 10,000,000 cycles.

Suppliers

Company
Product
Description
Supplier Links
Pushbuttonincandescent 250V 22Mm Xb4 +Options Schneider Electric - 80C6543 - Newark, An Avnet Company
Chicago, IL, United States
Pushbuttonincandescent 250V 22Mm Xb4 +Options Schneider Electric
80C6543
Pushbuttonincandescent 250V 22Mm Xb4 +Options Schneider Electric 80C6543
PUSHBUTTONINCANDESCE NT 250V 22MM XB4 +OPTIONS

PUSHBUTTONINCANDESCENT 250V 22MM XB4 +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 80C6543
Product Name Pushbuttonincandescent 250V 22Mm Xb4 +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 858-504 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details