Schneider Electric XB4BW3465
HARMONY XB4, ILLUMINATED PUSH BU
HARMONY XB4, ILLUMINATED PUSH BU
Pushbutton Switches PUSHBUTTON INCNDSNT 250V 22MM XB4
ILLUM INDUSTRIAL PB SW, 6A/120V, RED; Switch Operation:Momentary;
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 3729142 | 4008-XB4BW3465-ND | XB4BW3465 | XB4BW3465 | 66AH7584 |
| Product Name | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Illum Industrial Pb Sw, 6A/120V, Red; Switch Operation Schneider Electric |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | No/nc | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | |
| Terminal Type | Screw Terminals; Screw | Screw Terminals | Screw Terminals | Screw Terminals; Screw Clamp | |
| Features | Illuminated Switch; RoHS | DustProof; Illuminated Switch | RoHS |