ILLUMINATED PUSH BUTTON, HARMONY
PUSHBUTTON, LED 120VAC 22MM XB4 +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
ILLUMINATED PUSH BUTTON, HARMONY
Pushbutton Switches PUSHBUTTON LED 120VAC 22MM XB4
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB4BW3435-ND | 57697005 | XB4BW3435 | XB4BW3435 |
| Product Name | Pushbutton Switches | Pushbutton | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Configuration | Normally Open (NO); Normally Closed (NC) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | ||
| Terminal Type | Screw Terminals | Screw Terminals |