HARMONY XB4, ILLUMINATED PUSH BU
Schneider Electric XB4BW3365
HARMONY XB4, ILLUMINATED PUSH BU
Pushbutton Switches PUSHBUTTON INCNDSNT 250V 22MM XB4
ILLUM INDUSTRIAL PB SW, 6A/120V, GREEN; Switch Operation:Momentary;
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB4BW3365-ND | 3729158 | XB4BW3365 | XB4BW3365 | 66AH7580 |
| Product Name | Pushbutton Switches | Push Button Switches | Switches - Pushbutton Switches | Pushbutton Switches | Illum Industrial Pb Sw, 6A/120V, Green; Switch Operation Schneider Electric |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | No/nc | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | |
| Terminal Type | Screw Terminals | Screw Terminals; Screw | Screw Terminals | Screw Terminals; Screw Clamp |